ISO 17515-2

Intelligent transport systems — Evolved universal terrestrial radio access network (E-UTRAN) — Part 2: Device to device communications (D2D)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 34
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document provides specification on the ITS-Station (ITS-S) access layer for a communication interface (CI) named "ITS-LTE-D2D".

This specification is appropriate in the context of LTE-D2D communications that are being used for the dissemination of ITS information from an ITS-SU to other ITS-SUs, where these ITS-SUs can be either vehicle ITS-SUs, roadside ITS-SUs, or personal ITS-SUs, as specified in ISO 21217. It provides a combination of options from relevant ETSI/3GPP releases and ITS-station management standards in ISO 24102 to enable and achieve this objective.

ITS-LTE-D2D CIs are based on the evolved-universal terrestrial radio access network (E-UTRAN) device-to-device (LTE-D2D) technology standardized at 3GPP Release 13.

This document enables the use of the LTE-D2D technology as an ITS access technology in an ITS station by reference to respective specifications from 3GPP, and by specifying details of the Communication Adaptation Layer (CAL) and the Management Adaptation Entity (MAE) of CIs specified in ISO 21218.

Document History

ISO 17515-2
August 1, 2020
Intelligent transport systems — Evolved universal terrestrial radio access network (E-UTRAN) — Part 2: Device to device communications (D2D)
This document provides specification on the ITS-Station (ITS-S) access layer for a communication interface (CI) named "ITS-LTE-D2D". This specification is appropriate in the context of LTE-D2D...

References

Advertisement