NPFC - MIL-PRF-32626

LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, SYNTHETIC BASE, COMBAT/TACTICAL SERVICE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 July 2019
Status: active
Page Count: 31
scope:

Scope.

This performance specification covers lubricating oils suitable for lubrication of reciprocating compression-ignition internal combustion engines and for power transmission fluid applications in combat and tactical service equipment (see 6.1). It is intended to be an all-season (arctic-to-desert) lubricant providing extended drain intervals and reduced fuel consumption (see 6.1).

intended Use:

The lubricating oil covered by this specification is a military standard lubricant. The combination of engine and heavy-duty transmission requirements in this specification are not required of... View More

Document History

MIL-PRF-32626
July 1, 2019
LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, SYNTHETIC BASE, COMBAT/TACTICAL SERVICE
The lubricating oil covered by this specification is a military standard lubricant. The combination of engine and heavy-duty transmission requirements in this specification are not required of...

References

Advertisement