DSF/PREN IEC 60598-2-23

Luminaires – Part 2: Particular requirements – Section 23: Extra low voltage lighting systems for filament lamps

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Luminaires): 29.140.40
scope:

This part of the IEC 60598-2 specifies requirements for extra low voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles. The current in the ELV part of the system not exceeding 25 A.

Document History

January 18, 2021
Luminaires – Part 2-23: Particular requirements – Extra-low-voltage lighting systems for ELV light sources
IEC 60598-2-23:2020 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires,...
DSF/PREN IEC 60598-2-23
Luminaires – Part 2: Particular requirements – Section 23: Extra low voltage lighting systems for filament lamps
This part of the IEC 60598-2 specifies requirements for extra low voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1000 V. The...
Advertisement