DSF/FPREN 13155

Crane – Safety – Non-fixed load lifting attachments

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 110
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This document specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: a) plate clamps; b) vacuum lifters: 1) self-priming; 2) non-self-priming (pump, venturi, turbine); c) lifting magnets: 1) electric lifting magnets (battery fed and mains-fed); 2) permanent lifting magnets; 3) electro-permanent lifting magnets; d) lifting beams; e) C-hooks; f) lifting forks; g) clamps; h) lifting insert systems for use in normal weight concrete, as defined in Clause 3. This document does not give requirements for: - non-fixed load lifting attachments in direct contact with foodstuffs or pharmaceuticals requiring a high level of cleanliness for hygiene reasons; - hazards resulting from handling specific hazardous materials (e.g. explosives, hot molten masses, radiating materials); - hazards caused by operation in an explosive atmosphere; - hazards caused by noise; - hazards relating to the lifting of persons; - electrical hazards; - hazards due to hydraulic and pneumatic components. For high risk applications not covered by this standard, EN 13001-2:2014, 4.3.2 gives guidance to deal with them. This document covers the proof of static strength, the elastic stability and the proof of fatigue strength. NOTE - This document does not generally cover attachments intended to lift above people. Some attachments are suitable for that purpose if equipped with additional safety features. In such cases the additional safety features are specified in the specific requirements. This document does not cover slings, ladles, expanding mandrels, buckets, grabs, or grab buckets. This document does not cover power operated container handling spreaders, which are in the scope of EN 15056. This document is applicable to non-fixed load lifting attachments which are manufactured after the date of approval by CEN of this document.

Document History

December 21, 2020
Crane – Safety – Non-fixed load lifting attachments
A description is not available for this item.
April 24, 2009
Cranes – Safety – Non-fixed load lifting attachments
This European Standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: – plate clamps; -...
August 30, 2005
Cranes - Non-fixed load lifting attachments
This standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: - plate clamps; - vacuum...
September 26, 2003
Cranes - Safety - Non-fixed load lifting attachments
This standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: - plate clamps; - vacuum...
DSF/FPREN 13155
Crane – Safety – Non-fixed load lifting attachments
This document specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: a) plate clamps; b) vacuum...
Cranes - Safety - Part 1: Non-fixed load lifting attachments
This standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: - plate clamps; - vacuum...
Cranes - Non-fixed load lifting attachments
This European Standard specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists and manually controlled load manipulating devices: . plate clamps; ....
Advertisement