DSF/ISO/IEC TS 29125/AMD1

ISO/IEC TS 29125/AMD1 ED1: Amendment 1 – Information technology – Telecommunications cabling requirements for remote powering of terminal equipment

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 14
scope:

Amend bullet a) to read a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance with the reference implementations of ISO/IEC 11801 series standards using currents per conductor of up to 500 mA; • 1-pair balanced cabling using currents per conductor of up to 1 000 mA; and targets the support of applications that provide remote power over balanced cabling to terminal equipment,

Document History

June 8, 2020
Amendment 1 – Information technology – Telecommunications cabling requirements for remote powering of terminal equipment
Amend bullet a) to read a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance...
April 24, 2017
Information technology -- Telecommunications cabling requirements for remote powering of terminal equipment
ISO/IEC 29125:2017(E) This document specifies the use of generic balanced cabling for customer premises, as specified in the ISO/IEC 11801 series, for remote powering of terminal equipment. It...
DSF/ISO/IEC TS 29125/AMD1
ISO/IEC TS 29125/AMD1 ED1: Amendment 1 – Information technology – Telecommunications cabling requirements for remote powering of terminal equipment
Amend bullet a) to read a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance...
Advertisement