DSF/FPREN 16856

Portable aerosol dispensers for fire extinguishing purposes

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 43
ICS Code (Fire-fighting): 13.220.10
scope:

This draft European Standard specifies the characteristics, performance and test methods for extinguishing aerosol dispensers, in accordance with Directive 75/324/EEC, for fire extinguishing purposes. Requirements in this draft Standard are specified for products containing less than 1 kg or 1 l of extinguishing media, which can be expelled by the action of internal pressure and are intended to extinguish test fires of type A + B, or type A + F, or type A + B + F classes of EN 2. These extinguishing aerosol dispensers are intended to be used by untrained persons for domestic applications. They are not intended to be used on gas fires (class C) and metal fires (class D). Requirements are specified for minimum performance in Annex I for extinguishing test fires of type A, type B and type F classes of EN 2, as appropriate. Annex A gives the conditioning treatment to be applied to extinguishing aerosol dispensers prior to testing as described in Annex B to Annex K.

Document History

April 27, 2020
Portable aerosol dispensers for fire extinguishing purposes
A description is not available for this item.
DSF/FPREN 16856
Portable aerosol dispensers for fire extinguishing purposes
This draft European Standard specifies the characteristics, performance and test methods for extinguishing aerosol dispensers, in accordance with Directive 75/324/EEC, for fire extinguishing...
Portable aerosol dispenser for fire extinguishing purposes
This draft European Standard specifies the characteristics, performance and test methods for extinguishing aerosol dispensers, in accordance with Directive 75/324/EEC for fire extinguishing purposes....
Advertisement