DSF/FPREN 3830

Aerospace series – Electrical system – Load analysis

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines the method to establish an electrical load analysis which is used to compare the supply capacity of an electrical power generation system with the power demand of the connected electrical utilisation equipment. It shall prove that the power sources are capable of supplying these loads under all electrical power system rates and aircraft operating conditions and that specified growth capacity for future requirements is ensured.

Document History

February 14, 2022
Aerospace series – Electrical system – Load analysis
This document defines the method to establish an electrical load analysis which is used to compare the supply capacity of an electrical power generation system with the power demand of the connected...
DSF/FPREN 3830
Aerospace series – Electrical system – Load analysis
This document defines the method to establish an electrical load analysis which is used to compare the supply capacity of an electrical power generation system with the power demand of the connected...
Advertisement