FORD WSS-M4D1042-A11
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, NON-VISIBLE, 18% TALC FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is a high impact, rigid thermoplastic polyolefin elastomer (TPO) injection molding compound, mineral (talc) filled, for use in painted, wrapped or non-visible interior applications that require low temperature ductility to -40 °C.
Document History
FORD WSS-M4D1042-A11
November 1, 2019
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH IMPACT, NON-VISIBLE, 18% TALC FILLED, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, rigid thermoplastic polyolefin elastomer (TPO) injection molding compound, mineral (talc) filled, for use in painted, wrapped or...