FORD WSS-M4D1051-B2
POLYCARBONATE (PC), GENERAL PURPOSE, WSS-M4D1051-B2 LOW MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 24 October 2019 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.
Document History
February 3, 2023
POLYCARBONATE (PC), GENERAL PURPOSE, LOW MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.
FORD WSS-M4D1051-B2
October 24, 2019
POLYCARBONATE (PC), GENERAL PURPOSE, WSS-M4D1051-B2 LOW MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.