DSF/FPREN 15776

Unfired pressure vessels – Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15 %

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 43
ICS Code (Pressure vessels): 23.020.30
scope:

This document specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified from the following material standards for specific grades which meet the criterion of an elongation after fracture less than or equal to 15 %: - EN 1561:2011, Founding - Grey cast irons; - EN 1563:2018, Founding - Spheroidal graphite cast irons; - EN 13835:2012, Founding - Austenitic cast irons. The application of this standard is limited to pressure equipment and pressure parts containing a fluid of group 2 according to Directive 2014/68/EU Article 13.

Document History

July 12, 2022
Unfired pressure vessels – Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This document specifies requirements for the design, material, manufacturing and testing of cast iron pressure vessels and pressure vessel parts made from materials for which details are specified...
October 29, 2015
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
March 10, 2011
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European Standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
DSF/FPREN 15776
Unfired pressure vessels – Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This document specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified from the...
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
Update normative refere nces and incorporate comments from CEN consultant
Unfired pressure vessels - Additional requirements for the design and fabrication of pressure vessels and parts constructed from cast iron with elongation equal or less than 15%
This European standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts. The allowed materials are specific grades with...
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
This European standard specifies requirements for the design, material, manufacturing and testing of pressure vessels and pressure vessel parts made from materials for which details are specified...
Unfired pressure vessels - Requirements for the design and fabrication of pressure vessels and pressure parts constructed from cast iron with an elongation after fracture equal or less than 15 %
Update normative refere nces and incorporate comments from CEN consultant
Advertisement