DSF/PREN 746-2

Industrial thermoprocessing equipment – Part 2: Safety requirements for combustion and fuel handling systems

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 94
ICS Code (Industrial furnaces in general): 25.180.01
scope:

EN 746-2 specifies the safety requirements for combustion and fuel handling systems that are part of industrial furnaces and associated processing equipment (TPE). NOTE - The general safety requirements common to TPE are provided in EN 746 1. This part of EN 746 deals with significant hazards, hazardous situations and events relevant to combustion and fuel handling systems as listed in Annex A, when used as intended and under the conditions foreseen by the manufacturer. EN 746-2 covers: - fuel pipework downstream of and including the manual isolating valve; - combustion air supply (including oxygen and oxygen enriched combustion air) and flue gas system; - burner(s), burner system and ignition device; - functional requirements for safety related control system. EN 746-2 applies to any oxidation with air or other gases containing free oxygen of gaseous and liquid fuels or any combustion of them to release thermal energy in TPE. For thermal or catalytic post combustion and waste incineration, EN 746-2 applies only to auxiliary burners designed to start-up and/or support the process. The pressure hazard of the piping and components covered by EN 746-2 is within the maximum pressure/size relationship of category I as described in normative Annex E. EN 746-2 also gives the necessary requirements regarding information for use. EN 746-2 does not cover hazards from heating generated by electricity. EN 746-2 does not deal with the hazards created by the release of flammable substances from the products processed in the TPE. EN 746-2 is not applicable to combustion and fuel handling systems:
- of welding machines;
- up-stream of the TPE manual isolating valve. EN 746-2 is not applicable to electrical cabling and power cabling upstream of the TPE control panel/protective system. This document is not applicable to fired heaters (including reformer furnaces or cracking furnaces) in the petrochemical and chemical industries or equipment not covered under EN°ISO°12100. This document or parts of this document can be used to fired heaters (including reformer furnaces or cracking furnaces) in the petrochemical and chemical industries or equipment not covered under EN°ISO°12100.

Document History

June 1, 2010
Industrial thermoprocessing equipment - Safety requirements for combustion and fuel handling systems
This part of EN 746 together with EN 746-1 specifies safety requirements for single and multiple burners that are part of Industrial Thermoprocessing Equipment. (In this standard referred to as...
June 10, 1997
Industrial thermoprocessing equipment - Part 2: Safety requirements for combustion and fuel handling systems
This part of EN 746 applies to all combustion and fuel handling equipment used in industrial thermoprocessing equipment which meets the definition for machinery in EN 292-1, e.g. furnaces, kilns,...
DSF/PREN 746-2
Industrial thermoprocessing equipment – Part 2: Safety requirements for combustion and fuel handling systems
EN 746-2 specifies the safety requirements for combustion and fuel handling systems that are part of industrial furnaces and associated processing equipment (TPE). NOTE – The general safety...
Industrial thermoprocessing equipment - Safety requirements for combustion and fuel handling systems
This part of EN 746 together with EN 746-1 specifies safety requirements for single and multiple burners that are part of Industrial Thermoprocessing Equipment. (In this standard referred to as...
Industrial thermoprocessing equipment - Part 2: Safety requirements for combustion and fuel handling systems
Part 2 of EN 746 applies to all combustion and fuel handling equipment used in industrial thermoprocessing equipment which meets the definition for machinery given in 3.1 of ISO 12100-1, referred to...
Advertisement