SNZ AS/NZS 1301.800

Methods of test for pulp and paper Method 800: Compression resistance of fibreboard boxes (cases)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 18 November 2019
Status: active
Page Count: 13
scope:

This Standard prescribes the apparatus and test procedure to be followed when assessing the compression resistance of unfilled fibreboard boxes or of filled boxes in any desired direction.

NOTE In New Zealand the term "case" is used instead of "box".

Document History

SNZ AS/NZS 1301.800
November 18, 2019
Methods of test for pulp and paper Method 800: Compression resistance of fibreboard boxes (cases)
This Standard prescribes the apparatus and test procedure to be followed when assessing the compression resistance of unfilled fibreboard boxes or of filled boxes in any desired direction. NOTE In...
February 15, 2006
Methods of test for pulp and paper Method 800s: Compression resistance of fibreboard boxes (cases)
A description is not available for this item.

References

Advertisement