DS/EN IEC 62209-3
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
| Organization: | DS |
| Publication Date: | 25 November 2019 |
| Status: | active |
| Page Count: | 146 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This International Standard (IS) specifies protocols and test procedures for the reproducible measurement of the peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of the head or the body by radio-frequency (RF) transmitting devices, with a defined uncertainty. It provides requirements for systems using vector measurement-based systems. Such systems determine the psSAR by 3D field reconstruction within the volume of interest by specifying the requirements for the measurement system, calibration, uncertainty assessment and validation methods. The protocols and procedures apply for a significant majority of people including children during use of hand-held and body-worn wireless communication devices. This standard is applicable to wireless communication devices intended to be used at a position near the human head or body at distances up to and including 200 mm. This standard can be employed to evaluate SAR compliance of different types of wireless communication devices used next to the ear, in front of the face, mounted on the body, combined with other RF-transmitting or non-transmitting devices or accessories (e.g. belt-clip), or embedded in garments. The overall applicable frequency range is from 600 MHz to 6 GHz. The system validation procedures provided within this International Standard only cover frequencies from 600 MHz to 6 GHz. The device categories covered include but are not limited to mobile telephones, cordless microphones, auxiliary broadcast devices and radio transmitters in personal computers, desktop, laptop devices, multi-band, multi-antenna, and push-to-talk devices. With vector measurement-based system this standard can be employed to evaluate SAR compliance of different types of wireless communication devices.
Document History