DS/EN IEC 62290-3

Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2019
Status: active
Page Count: 274
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in part 1 and 2, and the allocation of functions and requirements defined in part 2 to the different UGTMS subsystems (designated as system constituents in parts 1 and 2), for use in urban guided passenger transport lines and networks. This part of IEC 62290 is applicable for new lines or for upgrading existing signalling and command control systems. This part of IEC 62290 is applicable to applications using: • continuous data transmission • continuous supervision of train movements by train protection profile • localisation by reporting trains, and optionally by external wayside equipment for non- reporting ones (e.g. in case of mixed operation or degraded operation) This standard is not applicable to existing command and control systems or projects in progress prior to the effective date of this standard. The functional allocations of the UGTMS subsystems are mandatory (forming a sort of core system) or optional, according to the mandatory/optional functions and requirements defined in part 2.

Document History

July 7, 2020
Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification
This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in part 1 and 2, and the allocation of functions and...
DS/EN IEC 62290-3
November 28, 2019
Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification
This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in part 1 and 2, and the allocation of functions and...
Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specifications
This part of IEC 62290 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in part 1 and 2, and the allocation of functions and...
Railway applications – Urban guided transport management and command/control systems – Part 3: System requirements specification
This document specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of functions...
Advertisement