DS/EN IEC 62680-1-5
Universal serial bus interfaces for data and power – Part 1-5: Common components – USB Audio 3.0 device class definition
| Organization: | DS |
| Publication Date: | 28 November 2019 |
| Status: | active |
| Page Count: | 160 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio environment, such as Volume and Tone Control. The Audio Device Class does not include functionality to operate transport mechanisms that are related to the reproduction of audio data, such as tape transport mechanisms or CD-ROM drive control.
Document History