NPFC - MIL-DTL-24624

VALVES, QUARTER TURN, BUTTERFLY, HIGH PERFORMANCE (DOUBLE-OFFSET) WAFER AND LUG STYLE, CLASS 150, FOR SHIPBOARD USE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 12 November 2019
Status: active
Page Count: 15
scope:

Scope.

This specification covers double-offset (see 6.3.3) position seated, class 150, quarter turn high performance wafer and lug style butterfly valves for fuel oil, aviation fuel, lubricating oil, seawater, auxiliary seawater, freshwater, chilled water, and potable water piping system services for shipboard use. Associated manual operators (gearbox) and electric, hydraulic, or pneumatic actuators are covered by this specification in limited terms.

intended Use:

The valves are military grade capable of withstanding a shock event and continuing to function after the event. The valves are intended for use in water, fuel, and oil services in naval shipboard... View More

Document History

MIL-DTL-24624
November 12, 2019
VALVES, QUARTER TURN, BUTTERFLY, HIGH PERFORMANCE (DOUBLE-OFFSET) WAFER AND LUG STYLE, CLASS 150, FOR SHIPBOARD USE
Scope. This specification covers double-offset (see 6.3.3) position seated, class 150, quarter turn high performance wafer and lug style butterfly valves for fuel oil, aviation fuel, lubricating...
February 13, 1984
VALVES, BUTTERFLY, WAFER AND LUG STYLE, SHIPBOARD SERVICE
A description is not available for this item.
November 3, 1983
VALVES, BUTTERFLY, WAFER AND LUG STYLE, SHIPBOARD SERVICE
This specification describes wafer and lug style butterfly valves for shipboard service.

References

Advertisement