DSF/PREN ISO 17871

Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO/DIS 17871:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

This document, in conjunction with ISO 10297:2014 and ISO 14246:2014, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes which convey non-toxic, non-oxidizing, non-flammable and non-corrosive compressed or liquefied gases or extinguishing agents charged with compressed gases to be used for fire-extinguishing, explosion protection, and rescue applications. NOTE 1 - The main application of such quick-release cylinder valves is in the fire-fighting industry. However, there are other applications such as to avalanche airbags, life raft inflation, and similar applications. NOTE 2 - Where there is no risk of ambiguity, gas cylinders, pressure drums and tubes are addressed with the collective term "cylinders" within this document. This document covers the function of a quick-release cylinder valve as a closure. This document does not apply to quick-release cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG). NOTE 3 - Quick-release cylinder valves of refillable propellant gas cylinders used as part of portable fire extinguishers are also covered by this document, if these cylinders are transported separately.

Document History

August 24, 2020
Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO 17871:2020)
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended...
August 28, 2018
Gas cylinders – Quick-release cylinder valves – Specification and type testing – Amendment 1 (ISO 17871:2015/Amd 1:2018)
as ISO 17871 ID 60884
September 25, 2015
Gas cylinders - Quick-release cylinder valves - Specification and type testing
as ISO 17871 ID 60884
Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO 17871:2020)
This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended...
Gas cylinders – Quick-release cylinder valves – Specification and type testing – Amendment 1: Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO 17871:2015/DAM 1:2017)
as ISO 17871 ID 60884
DSF/PREN ISO 17871
Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO/DIS 17871:2019)
This document, in conjunction with ISO 10297:2014 and ISO 14246:2014, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves...
Gas cylinders - Quick opening valves - Specification and type testing (ISO/DIS 17871:2014)
as ISO 17871 ID 60884
Gas cylinders - Quick-release cylinder valves - Specification and type testing (ISO/FDIS 17871:2015)
This International Standard in conjunction with ISO 10297:2014 and ISO 14246:2014 specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release...
Advertisement