DSF/FPREN ISO 18527-2
Eye and face protectors for sports use – Part 2 – Requirements for eye protectors for squash and eye protectos for racquetball and squash 57 (ISO/FDIS 18527-2:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This International Standard applies to all eye protectors intended for eye protection against hazards during the sports of Squash, Racquetball and Squash 57 and sports with similar hazards and no greater risks. It deals with materials, construction, optical properties, testing, labelling and marking. It applies to eye protectors that incorporate prescription lenses, but not to eye protectors designed for use over spectacles. Requirements for the marking of eye protectors and for information to be supplied by the manufacturer are also specified. Information on the selection and use of eye protectors for Squash, Racquetball and Squash 57 is given in Annex A. This International Standard does not apply to: a. sports eye protectors designed for use over prescription spectacles; b. eye protectors for occupational applications; c. eye protectors without lenses; d. eye protectors for sports where the hazards are unrelated to the hazards in or involve greater risks than Squash, Racquetball and Squash 57.
Document History