SSPC PA 19

Standard for Visual Evaluation of Pinholes in a Concrete or Masonry Coating

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 December 2019
Status: active
Page Count: 3
scope:

This standard contains a procedure for use when examining the final coat of a coating system applied to concrete or masonry surfaces to determine the number of visible pinholes. It also contains a pinhole frequency classification scheme that is used to determine the acceptability of the applied coating. Nonmandatory Note 9.1 describes additional assessment procedures that may be specified when it is necessary to determine whether pinholes extend to the substrate.

Aggregated-filled finishes, stippled finishes, finishes that are intentionally porous, craters and surface imperfections other than pinholes cannot be assessed by this method.

Document History

SSPC PA 19
December 1, 2019
Standard for Visual Evaluation of Pinholes in a Concrete or Masonry Coating
This standard contains a procedure for use when examining the final coat of a coating system applied to concrete or masonry surfaces to determine the number of visible pinholes. It also contains a...

References

Advertisement