DS/ETSIEN301908-13V13.1.1
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 13: Evolved Universal Terrestrial Radio Access (E-UTRA) User Equipment (UE)
| Organization: | DS |
| Publication Date: | 6 December 2019 |
| Status: | active |
| Page Count: | 145 |
scope:
The present document applies to the following radio equipment type: • User Equipment for Evolved Universal Terrestrial Radio Access (E-UTRA). This radio equipment type is capable of operating in all or any part of the frequency bands given in tables from 1-1 through 1-5. Table 1-1: E-UTRA UE operating bands E-UTRA Band Direction of UE transmission E-UTRA operating bands 1 Transmit 1 920 MHz to 1 980 MHz Receive 2 110 MHz to 2 170 MHz 3 Transmit 1 710 MHz to 1 785 MHz Receive 1 805 MHz to 1 880 MHz 7 Transmit 2 500 MHz to 2 570 MHz Receive 2 620 MHz to 2 690 MHz 8 Transmit 880 MHz to 915 MHz Receive 925 MHz to 960 MHz 20 Transmit 832 MHz to 862 MHz Receive 791 MHz to 821 MHz 22 Transmit 3 410 MHz to 3 490 MHz Receive 3 510 MHz to 3 590 MHz 28 (see note 6) Transmit 703 MHz to 748 MHz Receive 758 MHz to 803 MHz 31 Transmit 452,5 MHz to 457,5 MHz Receive 462,5 MHz to 467,5 MHz 32 (see note 1) (see note 2) Transmit N/A Receive 1 452 MHz to 1 496 MHz 33 Transmit and Receive 1 900 MHz to 1 920 MHz 34 Transmit and Receive 2 010 MHz to 2 025 MHz 38 Transmit and Receive 2 570 MHz to 2 620 MHz 40 Transmit and Receive 2 300 MHz to 2 400 MHz 42 Transmit and Receive 3 400 MHz to 3 600 MHz 43 Transmit and Receive 3 600 MHz to 3 800 MHz 46 (see note 3) (see note 4) Transmit and Receive 5 150 MHz to 5 925 MHz 65 (see note 5) Transmit 1 920 MHz to 2 010 MHz Receive 2 110 MHz to 2 200 MHz 67 Transmit N/A Receive 738 MHz to 758 MHz 68 Transmit 698 MHz to 728 MHz Receive 753 MHz to 783 MHz 69 (see note 1) Transmit N/A Receive 2 570 MHz to 2 620 MHz NOTE 1: Restricted to E-UTRA operation when carrier aggregation is configured. The downlink operating band is paired with the uplink operating band (external) of the carrier aggregation configuration that is supporting the configured Pcell. NOTE 2: Radio equipment in band 32 is only allowed to operate between 1 452 MHz and 1 492 MHz. NOTE 3: This band is an unlicensed band restricted to licensed-assisted operation using Frame Structure Type 3. NOTE 4: In this version of the present document, restricted to E-UTRA DL operation when carrier aggregation is configured. NOTE 5: A UE that complies with the E-UTRA Band 65 minimum requirements in the present document also complies with the E-UTRA Band 1 minimum requirements. NOTE 6: Radio equipment in band 28 is only allowed to operate between 758 MHz to 791 MHz for the transmitter and between 703 MHz to 736 MHz for the receiver. NOTE 1: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/
Document History