CEI EN IEC 60947-9-1

Low-voltage switchgear and controlgear Part 9-1: Active arc-fault mitigation systems - Arc quenching devices

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: inactive
Page Count: 30
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60947 covers low-voltage arc quenching devices, hereinafter referred to as AQDs, which are intended to eliminate arc-faults in low-voltage assemblies (typically low-voltage switchgear and controlgear assemblies in accordance with the IEC 61439 series), by creating a lower impedance current path, to cause the arcing current to transfer to the new current path. This new current path is maintained until a short-circuit protection device (SCPD) interrupts the short-circuit current.

AQDs are installed in low-voltage assemblies, connected to the main circuit, preferably as close as possible to all primary power sources.

Their rated voltage does not exceed 1 000 V AC or 1 500 V DC.

This document does not cover:

• sensors intended to detect arc-faults;

• devices intended to trigger the functioning of the arc quenching device;

• devices intended to interrupt arc-fault current;

• special requirements for AQDs for use in explosive atmospheres (e.g. ATEX).

Document History

December 1, 2019
Low-voltage switchgear and controlgear part 9-1: Active arc-fault mitigation systems - Arc quenching devices
A description is not available for this item.
CEI EN IEC 60947-9-1
November 1, 2019
Low-voltage switchgear and controlgear Part 9-1: Active arc-fault mitigation systems - Arc quenching devices
This part of IEC 60947 covers low-voltage arc quenching devices, hereinafter referred to as AQDs, which are intended to eliminate arc-faults in low-voltage assemblies (typically low-voltage...

References

Advertisement