ISO/IEC 23092-5
Information technology — Genomic information representation — Part 5: Conformance
| Organization: | ISO |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Other standards related to information coding): | 35.040.99 |
scope:
This document specifies a set of test procedures designed to verify whether bitstreams and decoders meet requirements specified in ISO/IEC 23092-1 and ISO/IEC 23092-2.
Procedures are described for testing conformity of bitstreams and decoders to the requirements that are fully determined in ISO/IEC 23092-1 and ISO/IEC 23092-2. This document identifies those requirements, associates them to functionality under test and defines how conformity with them can be tested. Test bitstreams implemented according to those functionalities are provided in electronic form.
Document History