CEI EN IEC 61158-4-2
Industrial communication networks - Fieldbus specifications Part 4-2: Data-link layer protocol specification - Type 2 elements
| Organization: | CEI |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 390 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
General
The data-link layer provides basic time-critical messaging communications between devices in an automation environment.
This protocol provides communication opportunities to all participating data-link entities, sequentially and in a cyclic synchronous manner. Foreground scheduled access is available for time-critical activities together with background unscheduled access for less critical activities.
Deterministic and synchronized transfers can be provided at cyclic intervals up to 1 ms and device separations of 25 km. This performance is adjustable dynamically and on-line by reconfiguring the parameters of the local link whilst normal operation continues. By similar means, DL connections and new devices may be added or removed during normal operation.
This protocol provides means to maintain clock synchronization across an extended link with a precision better than 10 μs.
This protocol optimizes each access opportunity by concatenating multiple DLSDUs and associated DLPCI into a single DLPDU, thereby improving data transfer efficiency for data-link entities that actively source multiple streams of data.
The maximum system size is an unlimited number of links of 99 nodes, each with 255 DLSAP addresses. Each link has a maximum of 224 related peer and publisher DLCEPs.
Specifications
This document specifies
a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed data-link service provider;
b) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this document, and their representation as physical interface data units.
Procedures
The procedures are defined in terms of
a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs;
b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives;
c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives.
Applicability
These procedures are applicable to instances of communication between systems which support time-critical communications services within the data-link layer of the OSI or fieldbus reference models, and which require the ability to interconnect in an open systems interconnection environment.
Profiles provide a simple multi-attribute means of summarizing capabilities of an implementation, and thus its applicability to various time-critical communications needs.
Conformance
This document also specifies conformance requirements for systems implementing these procedures. This document does not contain tests to demonstrate compliance with such requirements.
Document History