CEI EN IEC 60086-4

Primary batteries Part 4: Safety of lithium batteries

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: active
Page Count: 54
ICS Code (Primary cells and batteries): 29.220.10
scope:

This part of IEC 60086 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse.

NOTE Primary lithium batteries that are standardized in IEC 60086-2 are expected to meet all applicable requirements herein. It is understood that consideration of this part of IEC 60086 might also be given to measuring and/or ensuring the safety of non-standardized primary lithium batteries. In either case, no claim or warranty is made that compliance or non-compliance with this standard will fulfil or not fulfil any of the user's particular purposes or needs.

Document History

December 1, 2022
Primary batteries Part 4: Safety of lithium batteries
A description is not available for this item.
CEI EN IEC 60086-4
November 1, 2019
Primary batteries Part 4: Safety of lithium batteries
This part of IEC 60086 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. NOTE Primary lithium...
May 1, 2016
Primary batteries Part 4: Safety of lithium batteries
This Part of IEC 60086 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. NOTE Primary lithium...
January 1, 2009
Primary batteries Part 4: Safety of lithium batteries
La presente Parte 4 della Norma EN 60086 tratta le pile al litio. Essa specifica le prove e le prescrizioni per le pile al litio allo scopo di assicurarne un funzionamento sicuro nelle condizioni...
May 1, 2008
Primary batteries - Part 4: Safety of lithium batteries
La presente Parte 4 della Norma EN 60086 tratta le pile al litio. Essa specifica le prove e le prescrizioni per le pile al litio allo scopo di assicurarne un funzionamento sicuro nelle condizioni...
January 1, 2001
Pile elettriche - Parte 4: Sicurezza delle pile al litio
La presente Norma tratta le prescrizioni di prestazione per le pile al litio per assicurare il loro funzionamento in sicurezza sia in condizioni d'uso normali sia in condizioni d'uso prevedibilmente...
October 1, 1997
Pile elettriche - Parte 4: Norma di sicurezza per pile al litio
La presente Norma tratta le prescrizioni di prestazione delle pile al litio per assicurare il loro funzionamento sia in condizioni d’uso normale che di prevedibile uso errato o non idoneo. Oltre ad...

References

Advertisement