DSF/PREN IEC 62196-1
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 1: General requirements
| Organization: | DS |
| Status: | active |
| Page Count: | 95 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 62196 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets herein referred to as "accessories", and cable assemblies for electric vehicles (EV), intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding - 690 V AC 50 Hz to 60 Hz, at a rated current not exceeding 250 A, - 1 500 V DC at a rated current not exceeding 800 A. These accessories and cable assemblies are intended to be installed by instructed persons (IEV 195-04-02) or skilled persons (IEV 195-04-01) only These accessories and cable assemblies are intended to be used for circuits specified in IEC 61851 series, which operate at different voltages and frequencies and which may include extra-low voltage and communication signals. These accessories and cable assemblies are to be used at an ambient temperature between -30 °C and +40 °C. NOTE 1 - In some countries, other requirements may apply. NOTE 2 In the following countries, -35 °C applies: SE. NOTE 3 - The manufacturer may declare higher temperature providing necessary information. These accessories are intended to be connected only to cables with copper or copper-alloy conductors. The accessories covered by this part of IEC 62196 are intended for use in electric vehicle supply equipment in accordance with IEC 61851 series. This part of IEC 62196 does not apply to standard plug and socket-outlets used for mode 1 and mode 2 according to IEC 61851-1:2017 6.2. NOTE 4 - In the following countries, mode 1 is not allowed: UK, US, CA, SG
Document History