DSF/PREN IEC 62196-2
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 2: Dimensional compatibility requirements for AC pin and contact-tube accessories
| Organization: | DS |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 62196 applies to plugs, socket-outlets, vehicle connectors and vehicle inlets with pins and contact-tubes of standardized configurations, herein referred to as accessories. They have a nominal rated operating voltage not exceeding 480 V AC, 50 Hz to 60 Hz, and a rated current not exceeding 63 A three-phase or 70 A single phase, for use in conductive charging of electric vehicles. This part of IEC 62196 covers the basic interface accessories for vehicle supply as specified in IEC 62196-1. NOTE 1 - Electric road vehicles (EV) implies all road vehicles, including plug-in hybrid road vehicles (PHEV), that derive all or part of their energy from RESS. These accessories are intended to be used for circuits specified in IEC 61851-1:2017, which operate at different voltages and frequencies and which may include extra-low voltage (ELV) and communication signals. These accessories may be used for bidirectional power transfer (under consideration in IEC 61851-1:2017). This standard applies to accessories to be used in an ambient temperature between -30 °C and +40 °C. NOTE 2 - In the following country, other requirements regarding the lower temperature may apply: NO. NOTE 3 In the following country, -35 °C applies: SE. These accessories are intended to be connected only to cables with copper or copper-alloy conductors. Vehicle inlet and vehicle connector to this standard are intended to be used for charging in modes 1, 2 and 3, cases B and C. The socket-outlets and plugs covered by this standard are intended to be used for charging mode 3 only, case A and B. The modes and permissible connections are specified in IEC 61851-1:2017.
Document History