DSF/FPREN IEC 60947-1

Low-voltage switchgear and controlgear – Part 1: General rules

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 284
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This document applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V AC or 1 500 V DC. This document states the general rules and common safety requirements for low-voltage switchgear and controlgear, including: − definitions; − characteristics; − information supplied with the equipment; − normal service, mounting and transport conditions, decommissioning and dismantling; − constructional and performance requirements; − verification of characteristics and performance; − energy efficiency aspects (see Annex V); − environmental aspects. This document does not apply to: − low-voltage switchgear and controlgear assemblies which 782 are dealt with in IEC 61439 series, as applicable; − aluminium terminals nor to terminals for connection of aluminium conductors; − use within explosive atmospheres (see IEC 60079 series); − software and firmware requirements for functional safety application (see IEC 61508-3); − cyber security aspects (see IEC 62443 series).

Document History

January 26, 2023
Low-voltage switchgear and controlgear – Part 1: General rules
IEC 60947-1:2020 applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to be connected to...
February 23, 2021
Low-voltage switchgear and controlgear – Part 1: General rules
A description is not available for this item.
DSF/FPREN IEC 60947-1
Low-voltage switchgear and controlgear – Part 1: General rules
This document applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or “device” and intended to be connected to...
Advertisement