DSF/EN 50360/PRA1
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 300 MHz to 6 GHz: devices used next to the ear
| Organization: | DS |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Mobile services in general): | 33.070.01 |
scope:
This product standard applies to wireless communication devices used in close proximity to the human ear (e.g. mobile phones, wireless headsets). The applicable frequency range is from 300 MHz to 6 GHz. The objective of this standard is to demonstrate the compliance of such devices with the basic restrictions and exposure limit values related to human exposure to radio frequency electromagnetic fields. For devices used next to the body or in front of the face the applicable product standard is EN 50566:2017. For low power devices the applicable product standard is EN 50663:2017.
Document History