DSF/PREN ISO 11073-10101

Health informatics – Point-of-care medical device communication – Part 10101: Nomenclature (ISO/IEEE FDIS 11073-10101:2020)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 1,066
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (IT applications in health care technology): 35.240.80
scope:

This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information. The nomenclature also supports concepts in an object-oriented information model that is for medical device communication.

Document History

December 5, 2017
Health informatics – Point-of-care medical device communication – Part 10101: Nomenclature – Amendment 1: Additional definitions (ISO/IEEE 11073-10101:2004/Amd 1:2017)
The scope of this standard is nomenclature architecture for point-of-care (POC) medical devices communication (MDC).
September 15, 2005
Health informatics – Point-of-care medical device communication – Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical devices communication (MDC).
DSF/PREN ISO 11073-10101
Health informatics – Point-of-care medical device communication – Part 10101: Nomenclature (ISO/IEEE FDIS 11073-10101:2020)
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information....
Advertisement