DS/EN IEC 60512-28-100

Connectors for electrical and electronic equipment – Tests and measurements – Part 28-100: Signal integrity tests up to 2 000 MHz – Tests 28a to 28g

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2020
Status: active
Page Count: 56
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC 61076-3 standards for connecting hardware applications up to 2 000 MHz. It is also suitable for testing lower frequency connectors, however the test methodology specified in the detail specification for any given connector remains the reference conformance test for that connector. Test procedures provided here are: - insertion loss, test 28a; - return loss, test 28b; - near-end crosstalk (NEXT) test 28c; - far-end crosstalk (FEXT), test 28d; - transverse conversion loss (TCL), test 28f; - transverse conversion transfer loss (TCTL), test 28g. Other test procedures referenced here are: - transfer impedance (ZT), see test procedures in IEC 62153-4-6 or IEC 62153-4-7. - For coupling attenuation (aC), see test procedures in IEC 62153-4-7 or IEC 62153-4-12.

Document History

DS/EN IEC 60512-28-100
January 2, 2020
Connectors for electrical and electronic equipment – Tests and measurements – Part 28-100: Signal integrity tests up to 2 000 MHz – Tests 28a to 28g
This part of IEC 60512 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC...
Connectors for electrical and electronic equipment – Tests and measurements – Part 28-100: Signal integrity tests up to 2 000 MHz – Tests 28a to 28g
N/A
Connectors for electrical and electronic equipment – Tests and measurements – Part 28-100: Signal integrity tests up to 2 000 MHz – Tests 28a to 28g
This part of IEC 60512 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC...

References

Advertisement