DS/ISO 5010
Earth-moving machinery – Wheeled machines – Steering requirements
| Organization: | DS |
| Publication Date: | 2 January 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This European Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014:1986, greater than 20 km/h. It applies to tractors, loaders, backhoe loaders, excavators, dumpers, tractor-scrapers and graders equipped with either manual (unassisted) steering, power-assisted steering of fully powered steering as defined in ISO 6165:2006. This European Standard excludes rollers, compactors and pipelayers.
Document History