AENOR - UNE-EN ISO 13982-1

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (ISO 13982-1:2004)

active
Organization: AENOR
Publication Date: 11 May 2005
Status: active
Page Count: 16
ICS Code (Protective clothing): 13.340.10

Document History

November 29, 2011
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) - Amendment 1 (ISO 13982-1:2004/AM 1:2010)
A description is not available for this item.
UNE-EN ISO 13982-1
May 11, 2005
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (ISO 13982-1:2004)
A description is not available for this item.
Advertisement