DSF/EN ISO 21809-3/FPRA1

Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 3: Field joint coatings – Amendment 1 (ISO 21809-3:2016/FDAM 1:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Paints and varnishes): 87.040
scope:

ISO 21809-3:2016 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum, petrochemical and natural gas industries as defined in ISO 13623. This part of ISO 21809 specifies the qualification, application and testing of the corrosion protection coatings applied to steel surfaces left bare after the joining of pipes and fittings (components) by welding. ISO 21809-3:2016 defines and codifies in Table 1 the different types of field joint coatings for pipelines. ISO 21809-3:2016 does not address requirements for additional mechanical protection, for thermal insulation or for joint infills of concrete weight-coated pipes. NOTE - Field joints of pipes and fittings coated in accordance with this part of ISO 21809 are considered suitable for further protection by means of cathodic protection.

Document History

April 6, 2020
Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 3: Field joint coatings – Amendment 1: Introduction of mesh-backed coating systems (ISO 21809-3:2016/Amd 1:2020)
ISO 21809-3:2016 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...
September 22, 2016
Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 3: Field joint coatings
ISO 21809-3:2016 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...
DSF/EN ISO 21809-3/FPRA1
Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 3: Field joint coatings – Amendment 1 (ISO 21809-3:2016/FDAM 1:2019)
ISO 21809-3:2016 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...
Petroleum and natural gas industries – External coatings for buried or submerged pipelines used in pipeline transportation systems – Part 3: Field joint coatings – Amendment 1 (ISO 21809-3:2016/DAmd 1:2019)
ISO 21809-3:2016 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings (ISO/FDIS 21809-3:2015)
ISO 21809-3:2008 specifies requirements for field joint coating of seamless or welded steel pipes for pipeline transportation systems in the petroleum and natural gas industries as defined in ISO...
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings (ISO/DIS 21809-3:2014)
ISO 21809-3:2008 specifies requirements for field joint coating of seamless or welded steel pipes for pipeline transportation systems in the petroleum and natural gas industries as defined in ISO...
Advertisement