SNZ AS/NZS 1301.458

Methods of test for pulp and paper Method 458: In-plane glue bond strength of wetted corrugated fibreboard

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 24 January 2020
Status: active
Page Count: 15
scope:

This Standard describes a method of determining the in-plane strength of the glue bonds of wetted corrugated fibreboard.

The strength of the glue bonds of wet board is determined by applying a progressively increasing load to the selected glue lines until failure occurs; the direction of application being parallel to the glue lines and in the plane of the board.

It applies-to all types of corrugated fibreboards, including single-, double-, and triple-wall boards, in which the glue has reached a condition of maximum cure.

Document History

SNZ AS/NZS 1301.458
January 24, 2020
Methods of test for pulp and paper Method 458: In-plane glue bond strength of wetted corrugated fibreboard
This Standard describes a method of determining the in-plane strength of the glue bonds of wetted corrugated fibreboard. The strength of the glue bonds of wet board is determined by applying a...
March 12, 2004
Methods of test for pulp and paper Method 458rp: Glue bond strength of wetted corrugated fibreboard
A description is not available for this item.
March 1, 1994
Methods of test for pulp and paper Method 458rp: Glue bond strength of wetted corrugated fibreboard AS/NZS 1301.458rp
A description is not available for this item.

References

Advertisement