SNZ AS/NZS ISO 7176.2
Wheelchairs Part 2: Determination of dynamic stability of electrically powered wheelchairs
active, Most Current
Buy Now
Organization: | SNZ |
Publication Date: | 24 January 2020 |
Status: | active |
Page Count: | 33 |
scope:
This document specifies test methods for determining the dynamic stability of electrically powered wheelchairs.
This document is applicable to electrically powered wheelchairs, including scooters, with a maximum nominal speed not exceeding 15 km/h, intended to carry one person. This document is not applicable to manual wheelchairs with add-on power kits used for, or to assist, propulsion.
Document History
SNZ AS/NZS ISO 7176.2
January 24, 2020
Wheelchairs Part 2: Determination of dynamic stability of electrically powered wheelchairs
This document specifies test methods for determining the dynamic stability of electrically powered wheelchairs.
This document is applicable to electrically powered wheelchairs, including scooters,...