DSF/PREN ISO 52120-1

Energy performance of buildings – Contribution of building automation and controls and building management – Part 1: Modules M10-4,5,6,7,8,9,10 (ISO/DIS 52120-1:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 97
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard specifies: - a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions have been categorized and structured according to building disciplines and so called Building automation and control (BAC); - a method to define minimum requirements or any specification regarding the control, building automation and technical building management functions contributing to energy efficiency of a building to be implemented in building of different complexities; - a factor based method to get a first estimation of the effect of these functions on typical buildings types and use profiles; - detailed methods to assess the effect of these functions on a given building. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000 1. NOTE 1 - In CEN ISO/TR 52000 2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation. NOTE 2 - The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.

Document History

March 14, 2022
Energy performance of buildings – Contribution of building automation, controls and building management – Part 1: General framework and procedures (ISO 52120-1:2021)
This document specifies: –    a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions have...
DSF/PREN ISO 52120-1
Energy performance of buildings – Contribution of building automation and controls and building management – Part 1: Modules M10-4,5,6,7,8,9,10 (ISO/DIS 52120-1:2020)
This European Standard specifies: - a structured list of control, building automation and technical building management functions which contribute to the energy performance of buildings; functions...

References

Advertisement