DSF/FPREN IEC 62984-1

High-temperature secondary batteries – Part 1: General requirements

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 37
scope:

This part of IEC 62984 specifies general aspects, definitions and tests for High Temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1500V. This standard does not cover aircraft batteries, covered by IEC 60952, and batteries for the propulsion of electric road vehicles, covered by IEC 61982. NOTE - High Temperature batteries are electrochemical systems whose cells operating temperature is above 100 °C.

Document History

May 11, 2020
High-temperature secondary batteries – Part 1: General requirements
IEC 62984-1:2020 specifies general aspects, definitions and tests for high-temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1 500 V. This...
DSF/FPREN IEC 62984-1
High-temperature secondary batteries – Part 1: General requirements
This part of IEC 62984 specifies general aspects, definitions and tests for High Temperature secondary batteries for mobile and/or stationary use and whose nominal voltage does not exceed 1500V. This...
Advertisement