DSF/FPREN IEC 62984-2

High-temperature secondary batteries – Part 2: Safety requirements and tests

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 38
scope:

This part of IEC 62984 specifies safety requirements and test procedures for High Temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1500V DC. This standard does not cover aircraft batteries, covered by IEC 60952, and batteries for the propulsion of electric road vehicles, covered by IEC 61982. NOTE - High Temperature batteries are electrochemical systems whose cells operating temperature is above 100 °C.

Document History

May 4, 2020
High-temperature secondary batteries – Part 2: Safety requirements and tests
IEC 62984-2:2020 specifies safety requirements and test procedures for high-temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V. This document does...
High Temperature secondary Batteries – Part 2: Safety requirements and tests of cells and batteries
This part of IEC 62984 specifies safety requirements and test procedures for High Temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1500V DC. This...
DSF/FPREN IEC 62984-2
High-temperature secondary batteries – Part 2: Safety requirements and tests
This part of IEC 62984 specifies safety requirements and test procedures for High Temperature batteries for mobile and/or stationary use and whose rated voltage does not exceed 1500V DC. This...

References

Advertisement