DSF/IEC TS 63058 ED1

Environmental aspects for Low-Voltage Switchgear and Controlgear and their assemblies

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 54
scope:

This document provides guidance to manufacturers of low-voltage switchgear and controlgear and their assemblies in evaluating and improving the environmental impact of their products, and in enabling effective communication of environmental information throughout the supply chain. This document provides: - guidance on the process and general aspects to implement environmentally-conscious product design principles, as given in IEC 62430, essential for electrical power distribution equipment and power control equipment; - Product Specific Rules (PSR) for Life Cycle Assessment (LCA); NOTE 1 - The general methods and the process to execute the LCA are in accordance with ISO 14040 and ISO 14044 but not addressed in this document. NOTE 2 - PSR and LCA can be used for quantitative ECD and are also necessary for some Environmental Declarations, e.g. Type III. - standard environmental impact data derived from case studies and a means of using them; NOTE 3 - This is to encourage manufacturers to apply more effective quantitative methods in the ECD process to improve the environmental efficiency of their products; - common rules for communicating information about the presence of regulated substances and the materials contained in the product, according to IEC 62474; - guidance on communicating information about the end of life treatment of the product. NOTE 4 - This document is intended to replace Annex O and Annex W of IEC 60947-1.

Document History

January 25, 2021
Switchgear and controlgear and their assemblies for low voltage – Environmental aspects
IEC TS 63058:2021 provides guidance to manufacturers of low-voltage switchgear and controlgear and their assemblies in evaluating and improving the environmental impact of their products, and in...
DSF/IEC TS 63058 ED1
Environmental aspects for Low-Voltage Switchgear and Controlgear and their assemblies
This document provides guidance to manufacturers of low-voltage switchgear and controlgear and their assemblies in evaluating and improving the environmental impact of their products, and in enabling...

References

Advertisement