DSF/ISO/DIS 23555-2
Safety and control devices for operating pressure greater than 500 kPa – Part 2: Gas pressure regulator
| Organization: | DS |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
ISO 23555-2 specifies safety, constructional, performance, testing and documentation requirements for gas pressure regulators for use in gas transmission, distribution and installations (hereafter referred to as regulators). ISO 23555-2 is applicable to regulators with operating pressures greater than 500 kPa and up to and including 10 MPa (100 bar) and nominal diameters up to DN 400 for use with fuel gases as natural gas, manufactured gas, biomethane or liquefied petroleum gas (LPG) in commercial, industrial installations, including fuel gas infrastructures. ISO 23555-2 is applicable to: -- test methods which are intended for product type test, routine tests and product surveillance tests; -- regulators which use the pipeline gas as a source of control energy unassisted by any external power source; -- regulators integrating on the same body a second regulator, used as monitor, complying with the requirements in this document; -- regulators integrating a safety shut off device (SSD) complying with ISO 23555-3. -- regulators incorporating a creep (venting) relief device and/or a vent limiter complying with the requirements in this document; ISO 23555-2 does not apply to: -- regulators upstream from/on/in domestic gas-consuming appliances which are installed downstream of domestic gas meters; -- regulators designed to be incorporated into pressure control systems used in service lines (pipework from the main pipework in a gas infrastructure to the point of delivery of the gas) with declared volumetric flow rate ≤ 200 m3/h (n) and declared inlet pressure ≤ 500 kPa (5 bar); -- industrial process control valves, such as IEC 60534 (all parts); -- regulators used in aggressive/sour gas environments (gas environments containing water and H2S are considered sour) or severely corrosive conditions. -- regulators in service conditions with renewables (e.g. H2NG with hydrogen more than 10 %) and/or waste gases (e.g. biogas etc.), if additional information is not provided (e. g. contaminant, liquid etc.). NOTE 1 - For protection against outdoor environment, additional information should be provided.
Document History