DSF/PREN IEC 60305

Insulators for overhead lines with a nominal voltage above 1000 V – Ceramic or glass insulator units for a.c. systems – Characteristics of insulator units of the cap and pin type

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Insulators): 29.080.10
scope:

This International Standard applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to insulators of similar design used in sub stations. This Standard applies to string insulator units of the cap and pin type either with ball and socket couplings or with clevis and tongue couplings. This Standard applies to string insulator units for use on overhead lines in clean areas and polluted areas. For use in areas characterized by very heavy pollution levels and for other particular or extreme environmental conditions, it may be necessary for certain dimensions to be changed and insulator units having different creepage distances, spacing and forms may be preferred (for example, flat profile, hemispherical etc.). Insulators for use on d.c. systems may also need different dimensions. In any case, it is recommended that the standardized mechanical characteristics of the present International Standard and coupling sizes are retained. The object of this Standard is to prescribe specified values for the mechanical characteristics and for the main dimensions of string insulator units of the cap and pin type. The power frequency, lightning impulse and puncture withstand voltages of string insulator units are not specified in this International Standard. IEC 60383-1 gives the electrical characteristics which define string insulator units; their values shall be agreed between purchaser and manufacturer.

Document History

March 1, 2021
Insulators for overhead lines with a nominal voltage above 1000 V – Ceramic or glass insulator units for AC systems – Characteristics of insulator units of the cap and pin type
IEC 60305:2021 applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for AC overhead lines with a nominal voltage greater than 1 000 V...
DSF/PREN IEC 60305
Insulators for overhead lines with a nominal voltage above 1000 V – Ceramic or glass insulator units for a.c. systems – Characteristics of insulator units of the cap and pin type
This International Standard applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage...
Advertisement