DSF/PREN ISO 21654

Solid recovered fuels – Determination of calorific value (ISO/DIS 21654:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 69
ICS Code (Solid fuels): 75.160.10
scope:

This Standard specifies a method for the determination of gross calorific value of solid recovered fuels at constant volume and at the reference temperature 25 °C in a bomb calorimeter calibrated by combustion of certified benzoic acid.

Document History

July 12, 2021
Solid recovered fuels – Determination of calorific value (ISO 21654:2021)
This Standard specifies a method for the determination of gross calorific value of solid recovered fuels at constant volume and at the reference temperature 25 °C in a bomb calorimeter calibrated by...
Solid recovered fuels – Determination of calorific value (ISO/FDIS 21654:2020)
This Standard specifies a method for the determination of gross calorific value of solid recovered fuels at constant volume and at the reference temperature 25 °C in a bomb calorimeter calibrated by...
DSF/PREN ISO 21654
Solid recovered fuels – Determination of calorific value (ISO/DIS 21654:2019)
This Standard specifies a method for the determination of gross calorific value of solid recovered fuels at constant volume and at the reference temperature 25 °C in a bomb calorimeter calibrated by...
Advertisement