DSF/PREN ISO 21663
Solid recovered fuels – Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method (ISO/DIS 21663:2019)
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This International Standard specifies a method for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by instrumental method. Depending on the amount of test portion used, micro and macro instrumental apparatus are used. An alternative method based on high temperature furnace combustion and IR detection is described in Annex A.
Document History
December 14, 2020
Solid recovered fuels – Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method (ISO 21663:2020)
This International Standard specifies a method for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by instrumental method. Depending on the amount of test portion used,...
DSF/PREN ISO 21663
Solid recovered fuels – Methods for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by the instrumental method (ISO/DIS 21663:2019)
This International Standard specifies a method for the determination of carbon (C), hydrogen (H), nitrogen (N) and sulphur (S) by instrumental method. Depending on the amount of test portion used,...