DS/EN 3219

Aerospace series – Heat resisting nickel base alloy (NI-P100HT) – Cold worked and softened – Bar and wire for continuous forging extrusion for fasteners – 3 mm ≤ D ≤ 30 mm

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 January 2020
Status: active
Page Count: 10
ICS Code (Other materials): 49.025.99
scope:

This document specifies the requirements relating to: Heat resisting nickel base alloy (NI-P100HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3 mm ≤ D ≤ 30 mm

Document History

DS/EN 3219
January 20, 2020
Aerospace series – Heat resisting nickel base alloy (NI-P100HT) – Cold worked and softened – Bar and wire for continuous forging extrusion for fasteners – 3 mm ≤ D ≤ 30 mm
This document specifies the requirements relating to: Heat resisting nickel base alloy (NI-P100HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3 mm ≤ D ≤...
Aerospace series – Heat resisting nickel base alloy (Ni-P100HT) – Cold worked and softened – Bar and wire for continuous forging or extrusion for fasteners – 3 mm ≤ D ≤ 30 mm
This European Standard specifies the requirements relating to: Heat resisting nickel base alloy (Ni-P100HT) Cold worked and softened Bar and wire for continuous forging or extrusion for fasteners 3...
Advertisement