DSF/ISO/DIS 3861

Rubber hoses and hose assemblies for sand and grit blasting – Specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over an operating temperature range of −25 °C to +70 °C.

Document History

DSF/ISO/DIS 3861
Rubber hoses and hose assemblies for sand and grit blasting – Specification
This document specifies the requirements for rubber hose and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
Advertisement