DSF/PREN ISO 28080

Hardmetals – Abrasion tests for hardmetals (ISO/DIS 28080:2020)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel abrasion, the ASTM B611 method for determining the high stress abrasion of hard materials, and the ASTM G105 method for conducting wet sand/rubber wheel abrasion tests. The test is appropriate for use in situations where test laboratories have a need to simulate abrasive damage. The procedure includes information which enables the test to be used in a variety of different conditions: a) with counterface wheels of different stiffness (for example steel and rubber); b) wet and dry; c) different abrasive sizes; d) different chemical environments.

Document History

March 9, 2021
Hardmetals – Abrasion tests for hardmetals (ISO 28080:2021)
This International Standard specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel...
DSF/PREN ISO 28080
Hardmetals – Abrasion tests for hardmetals (ISO/DIS 28080:2020)
This International Standard specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel...
Advertisement