CSA ISO/IEC TR 19583-22
Information technology — Concepts and usage of metadata — Part 22: Registering and mapping development processes using ISO/IEC 19763
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document provides a usage scenario that utilizes the facilities defined in ISO/IEC 11179-3, ISO/IEC 19763-5 and ISO/IEC 19763-10 to demonstrate the registration of the mapping between process models. The availability of these registered process model mappings will help to promote the reuse of process models.
The scope of this document is limited to a discussion of the process models associated with software development projects and the deliverables produced during these projects.
This document describes a scenario that evaluates the combined usage of ISO/IEC 11179-3, ISO/IEC 19763-5 and ISO/IEC 19763-10 to enable the reuse of past knowledge of process models describing project processes and deliverables.
Document History