CSA C22.2 NO 62133-1
Secondary cells and batteries containing alkaline or other non-acid electrolytes — Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications — Part 1: Nickel systems
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary nickel cells and batteries containing alkaline electrolyte, under intended use and reasonably foreseeable misuse.
1DV.1 D1 Modification to add the following paragraph and note to Clause 1:
This standard is not, by itself, generally suitable for the evaluation of the safety of endproducts, as it lacks specific requirements regarding charging, the effect of normal loads, abnormal conditions that should be considered, and the physical and electromagnetic stresses encountered in the anticipated environment of the end-product.
NOTE Battery packs with additional features or circuitry, including integral circuitry that facilitates charging, are considered to be end-products.
1DV.2 DR Modification to add the following paragraph to Clause 1 (Canada only):
This standard deals with the covered components used in accordance with CAN/CSAC22.2 No. 0.
Document History