DSF/FPREN IEC 60895

Live working – Conductive clothing

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 71
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This International Standard is applicable to conductive clothing, worn during live working (especially bare-hand working) on a.c. and d.c. electrical installations, to provide electrical continuity between all parts of the clothing and a reduction of electric field inside the clothing. The standard is applicable to conductive clothing assembled from a conductive garment (jackets and trousers or coveralls forming a one-piece garment) and from conductive component parts (gloves or mitts, hoods or helmets, shoes or boots, overshoe socks and socks) in electrical systems with nominal voltage up to 1000 kV a.c. and up to ± 800 kV d.c. The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by persons trained for the work, in accordance with the live working methods and the instructions for use.

Document History

June 15, 2020
Live working – Conductive clothing
IEC 60895:2020 is applicable to conductive clothing, worn during live working (especially bare-hand working) on AC and DC electrical installations, to provide electrical continuity between all parts...
DSF/FPREN IEC 60895
Live working – Conductive clothing
This International Standard is applicable to conductive clothing, worn during live working (especially bare-hand working) on a.c. and d.c. electrical installations, to provide electrical continuity...
Advertisement