DSF/PREN IEC 61970-600-1

Energy management system application program interface (EMS-API) – Part 600-1: Common Grid Model Exchange Specification (CGMES) – Structure and rules

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 51
scope:

This international standard on the CGMES defines the main rules and requirements related to the CGMES which are mandatory for achieving interoperability with the CGMES and for satisfying business processes. The profiles which belong to CGMES are defined in IEC 61970-600-2 or in IEC standards or draft IEC standards references by this document. The related technical information and documentation (i.e. RDFS, OCL, XMI and HTML) needed for the implementation of the CGMES, which is not copyrighted by either IEC or CENELEC, is available at the ENTSO-E web site. The CGMES is defined using information on the Common Information Model (CIM) available in the public domain.

Document History

August 10, 2021
Energy management system application program interface (EMS-API) – Part 600-1: Common Grid Model Exchange Standard (CGMES) – Structure and rules
IEC 61970-600-1:2021 covers the definition of Common Grid Model Exchange Standard (CGMES), defines the main rules and application’s requirements to meet business requirements for assembled and merged...
DSF/PREN IEC 61970-600-1
Energy management system application program interface (EMS-API) – Part 600-1: Common Grid Model Exchange Specification (CGMES) – Structure and rules
This international standard on the CGMES defines the main rules and requirements related to the CGMES which are mandatory for achieving interoperability with the CGMES and for satisfying business...
Advertisement